Vishay Intertechnology, Inc. Fixed Inductors IMC1812BN271J

Description
270µH Unshielded Wirewound Inductor 92mA 12Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
270µH Unshielded Wirewound Inductor 92mA 12Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812BN271J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812BN271J-ND
Fixed Inductors IMC1812BN271J-ND
270µH Unshielded Wirewound Inductor 92mA 12Ohm Max 1812 (4532 Metric)

270µH Unshielded Wirewound Inductor 92mA 12Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 270UH 5% 1812 270¦H 92mA - - Ferrite Core ¦5% Unshielded 12 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk - IMC1812BN271J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 270UH 5% 1812 270¦H 92mA - - Ferrite Core ¦5% Unshielded 12 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
IMC1812BN271J
INDUCTOR WW 270UH 5% 1812 270¦H 92mA - - Ferrite Core ¦5% Unshielded 12 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk IMC1812BN271J
INDUCTOR WW 270UH 5% 1812 270¦H 92mA - - Ferrite Core ¦5% Unshielded 12 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 270UH 5% 1812 270¦H 92mA - - Ferrite Core ¦5% Unshielded 12 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812BN271J-ND IMC1812BN271J
Product Name Fixed Inductors INDUCTOR WW 270UH 5% 1812 270¦H 92mA - - Ferrite Core ¦5% Unshielded 12 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-E21E-026Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 1-1879023-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0620 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details