Vishay Intertechnology, Inc. Fixed Inductors IMC1812ES4R7K

Description
4.7µH Unshielded Wirewound Inductor 315mA 1Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 315mA 1Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812ES4R7K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812ES4R7K-ND
Fixed Inductors IMC1812ES4R7K-ND
4.7µH Unshielded Wirewound Inductor 315mA 1Ohm Max 1812 (4532 Metric)

4.7µH Unshielded Wirewound Inductor 315mA 1Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 4.7UH 10% 1812 4.7¦H 315mA - - Powdered Iron Core ¦10% Unshielded 1 Ohm Max - IMC1812ES4R7K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 4.7UH 10% 1812 4.7¦H 315mA - - Powdered Iron Core ¦10% Unshielded 1 Ohm Max
IMC1812ES4R7K
INDUCTOR WW 4.7UH 10% 1812 4.7¦H 315mA - - Powdered Iron Core ¦10% Unshielded 1 Ohm Max IMC1812ES4R7K
INDUCTOR WW 4.7UH 10% 1812 4.7¦H 315mA - - Powdered Iron Core ¦10% Unshielded 1 Ohm Max 50 @ 7.96MHz 35MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 4.7UH 10% 1812 4.7¦H 315mA - - Powdered Iron Core ¦10% Unshielded 1 Ohm Max 50 @ 7.96MHz 35MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812ES4R7K-ND IMC1812ES4R7K
Product Name Fixed Inductors INDUCTOR WW 4.7UH 10% 1812 4.7¦H 315mA - - Powdered Iron Core ¦10% Unshielded 1 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-6 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 24.31 to ? microH
Rated DC Current 6800 milliamps
View Details
3 suppliers
Surface Mount Inductors - 1857962 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 33 microH
Standards and Certifications RoHS
View Details