Vishay Intertechnology, Inc. INDUCTOR WW 1.8UH 10% 1812 1.8¦H 390mA - - Powdered Iron Core ¦10% Unshielded 650 mOhm Max 50 @ 7.96MHz 60MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk IMC1812BN1R8K

Description
INDUCTOR WW 1.8UH 10% 1812 1.8¦H 390mA - - Powdered Iron Core ¦10% Unshielded 650 mOhm Max 50 @ 7.96MHz 60MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 1.8UH 10% 1812 1.8¦H 390mA - - Powdered Iron Core ¦10% Unshielded 650 mOhm Max 50 @ 7.96MHz 60MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 1.8UH 10% 1812 1.8¦H 390mA - - Powdered Iron Core ¦10% Unshielded 650 mOhm Max 50 @ 7.96MHz 60MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk - IMC1812BN1R8K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1.8UH 10% 1812 1.8¦H 390mA - - Powdered Iron Core ¦10% Unshielded 650 mOhm Max 50 @ 7.96MHz 60MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
IMC1812BN1R8K
INDUCTOR WW 1.8UH 10% 1812 1.8¦H 390mA - - Powdered Iron Core ¦10% Unshielded 650 mOhm Max 50 @ 7.96MHz 60MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk IMC1812BN1R8K
INDUCTOR WW 1.8UH 10% 1812 1.8¦H 390mA - - Powdered Iron Core ¦10% Unshielded 650 mOhm Max 50 @ 7.96MHz 60MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 1.8UH 10% 1812 1.8¦H 390mA - - Powdered Iron Core ¦10% Unshielded 650 mOhm Max 50 @ 7.96MHz 60MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IMC1812BN1R8K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812BN1R8K-ND
Fixed Inductors IMC1812BN1R8K-ND
1.8µH Unshielded Wirewound Inductor 390mA 650mOhm Max 1812 (4532 Metric)

1.8µH Unshielded Wirewound Inductor 390mA 650mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812BN1R8K IMC1812BN1R8K-ND
Product Name INDUCTOR WW 1.8UH 10% 1812 1.8¦H 390mA - - Powdered Iron Core ¦10% Unshielded 650 mOhm Max 50 @ 7.96MHz 60MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 1.8 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.6500 ohms 0.6500 ohms
Rated DC Current 390 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D21D-0127-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - FIRCH-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details