Vishay Intertechnology, Inc. Fixed Inductors IMC1812BN82NK

Description
82nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
82nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812BN82NK-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812BN82NK-ND
Fixed Inductors IMC1812BN82NK-ND
82nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1812 (4532 Metric)

82nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 82NH 10% 1812 82nH 450mA - - Non-Magnetic Core ¦10% Unshielded 400 mOhm Max 40 @ 50MHz 700MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk - IMC1812BN82NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 82NH 10% 1812 82nH 450mA - - Non-Magnetic Core ¦10% Unshielded 400 mOhm Max 40 @ 50MHz 700MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
IMC1812BN82NK
INDUCTOR WW 82NH 10% 1812 82nH 450mA - - Non-Magnetic Core ¦10% Unshielded 400 mOhm Max 40 @ 50MHz 700MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk IMC1812BN82NK
INDUCTOR WW 82NH 10% 1812 82nH 450mA - - Non-Magnetic Core ¦10% Unshielded 400 mOhm Max 40 @ 50MHz 700MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 82NH 10% 1812 82nH 450mA - - Non-Magnetic Core ¦10% Unshielded 400 mOhm Max 40 @ 50MHz 700MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812BN82NK-ND IMC1812BN82NK
Product Name Fixed Inductors INDUCTOR WW 82NH 10% 1812 82nH 450mA - - Non-Magnetic Core ¦10% Unshielded 400 mOhm Max 40 @ 50MHz 700MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole 500uH 2A 250V Inductor and Choke - 839-DKFP-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-3627453226C221KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details