Vishay Intertechnology, Inc. INDUCTOR WW 390NH 20% 1210 390nH 450mA - - Powdered Iron Core ¦20% Unshielded 450 mOhm Max 30 @ 25.2MHz 250MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210SYR39M

Description
INDUCTOR WW 390NH 20% 1210 390nH 450mA - - Powdered Iron Core ¦20% Unshielded 450 mOhm Max 30 @ 25.2MHz 250MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 390NH 20% 1210 390nH 450mA - - Powdered Iron Core ¦20% Unshielded 450 mOhm Max 30 @ 25.2MHz 250MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 390NH 20% 1210 390nH 450mA - - Powdered Iron Core ¦20% Unshielded 450 mOhm Max 30 @ 25.2MHz 250MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210SYR39M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 390NH 20% 1210 390nH 450mA - - Powdered Iron Core ¦20% Unshielded 450 mOhm Max 30 @ 25.2MHz 250MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210SYR39M
INDUCTOR WW 390NH 20% 1210 390nH 450mA - - Powdered Iron Core ¦20% Unshielded 450 mOhm Max 30 @ 25.2MHz 250MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210SYR39M
INDUCTOR WW 390NH 20% 1210 390nH 450mA - - Powdered Iron Core ¦20% Unshielded 450 mOhm Max 30 @ 25.2MHz 250MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 390NH 20% 1210 390nH 450mA - - Powdered Iron Core ¦20% Unshielded 450 mOhm Max 30 @ 25.2MHz 250MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1210SYR39M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210SYR39M-ND
Fixed Inductors IMC1210SYR39M-ND
390nH Unshielded Wirewound Inductor 450mA 450mOhm Max 1210 (3225 Metric)

390nH Unshielded Wirewound Inductor 450mA 450mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1210SYR39M IMC1210SYR39M-ND
Product Name INDUCTOR WW 390NH 20% 1210 390nH 450mA - - Powdered Iron Core ¦20% Unshielded 450 mOhm Max 30 @ 25.2MHz 250MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.3900 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.4500 ohms 0.4500 ohms
Rated DC Current 450 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1625812-5 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
Leaded Inductors - 1910598P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.7 ohms
Rated DC Current 370 milliamps
Lead Style Axial
View Details
Fixed Inductors - 0402CS-47NXGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details