Vishay Intertechnology, Inc. INDUCTOR WW 1.5UH 10% 1812 1.5¦H 410mA - - Powdered Iron Core ¦10% Unshielded 600 mOhm Max IMC1812ER1R5K

Description
INDUCTOR WW 1.5UH 10% 1812 1.5¦H 410mA - - Powdered Iron Core ¦10% Unshielded 600 mOhm Max 50 @ 7.96MHz 70MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 1.5UH 10% 1812 1.5¦H 410mA - - Powdered Iron Core ¦10% Unshielded 600 mOhm Max 50 @ 7.96MHz 70MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 1.5UH 10% 1812 1.5¦H 410mA - - Powdered Iron Core ¦10% Unshielded 600 mOhm Max - IMC1812ER1R5K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1.5UH 10% 1812 1.5¦H 410mA - - Powdered Iron Core ¦10% Unshielded 600 mOhm Max
IMC1812ER1R5K
INDUCTOR WW 1.5UH 10% 1812 1.5¦H 410mA - - Powdered Iron Core ¦10% Unshielded 600 mOhm Max IMC1812ER1R5K
INDUCTOR WW 1.5UH 10% 1812 1.5¦H 410mA - - Powdered Iron Core ¦10% Unshielded 600 mOhm Max 50 @ 7.96MHz 70MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 1.5UH 10% 1812 1.5¦H 410mA - - Powdered Iron Core ¦10% Unshielded 600 mOhm Max 50 @ 7.96MHz 70MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1812ER1R5K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812ER1R5K-ND
Fixed Inductors IMC1812ER1R5K-ND
1.5µH Unshielded Wirewound Inductor 410mA 600mOhm Max 1812 (4532 Metric)

1.5µH Unshielded Wirewound Inductor 410mA 600mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812ER1R5K IMC1812ER1R5K-ND
Product Name INDUCTOR WW 1.5UH 10% 1812 1.5¦H 410mA - - Powdered Iron Core ¦10% Unshielded 600 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 1.5 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.6000 ohms 0.6000 ohms
Rated DC Current 410 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-24N 016008C-24NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J273JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details