Vishay Intertechnology, Inc. Fixed Inductors IMC1812ES121K

Description
120µH Unshielded Wirewound Inductor 110mA 8Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
120µH Unshielded Wirewound Inductor 110mA 8Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1636-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1636-2-ND
Fixed Inductors 541-1636-2-ND
120µH Unshielded Wirewound Inductor 110mA 8Ohm Max 1812 (4532 Metric)

120µH Unshielded Wirewound Inductor 110mA 8Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 120UH 10% 1812 120¦H 110mA - - Powdered Iron Core ¦10% Unshielded 8 Ohm Max 40 @ 790kHz 6MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812ES121K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 120UH 10% 1812 120¦H 110mA - - Powdered Iron Core ¦10% Unshielded 8 Ohm Max 40 @ 790kHz 6MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812ES121K
INDUCTOR WW 120UH 10% 1812 120¦H 110mA - - Powdered Iron Core ¦10% Unshielded 8 Ohm Max 40 @ 790kHz 6MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812ES121K
INDUCTOR WW 120UH 10% 1812 120¦H 110mA - - Powdered Iron Core ¦10% Unshielded 8 Ohm Max 40 @ 790kHz 6MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 120UH 10% 1812 120¦H 110mA - - Powdered Iron Core ¦10% Unshielded 8 Ohm Max 40 @ 790kHz 6MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number 541-1636-2-ND IMC1812ES121K
Product Name Fixed Inductors INDUCTOR WW 120UH 10% 1812 120¦H 110mA - - Powdered Iron Core ¦10% Unshielded 8 Ohm Max 40 @ 790kHz 6MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-18N 016008C-18NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-2685JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details