INDUCTOR WW 330NH 10% 1210 330nH 453mA - - Powdered Iron Core ¦10% Unshielded 400 mOhm Max 30 @ 25.2MHz 300MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
330nH Unshielded Wirewound Inductor 453mA 400mOhm Max 1210 (3225 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IMC1210SYR33K | IMC1210SYR33K-ND |
| Product Name | INDUCTOR WW 330NH 10% 1210 330nH 453mA - - Powdered Iron Core ¦10% Unshielded 400 mOhm Max 30 @ 25.2MHz 300MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 0.3300 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |
| DCR | 0.4000 ohms | 0.4000 ohms |
| Rated DC Current | 453 milliamps |