Vishay Intertechnology, Inc. Fixed Inductors IMC1812ER270J

Description
27µH Unshielded Wirewound Inductor 170mA 3.6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
27µH Unshielded Wirewound Inductor 170mA 3.6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812ER270J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812ER270J-ND
Fixed Inductors IMC1812ER270J-ND
27µH Unshielded Wirewound Inductor 170mA 3.6Ohm Max 1812 (4532 Metric)

27µH Unshielded Wirewound Inductor 170mA 3.6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 27UH 5% 1812 27¦H 170mA - - Powdered Iron Core ¦5% Unshielded 3.6 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812ER270J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 27UH 5% 1812 27¦H 170mA - - Powdered Iron Core ¦5% Unshielded 3.6 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812ER270J
INDUCTOR WW 27UH 5% 1812 27¦H 170mA - - Powdered Iron Core ¦5% Unshielded 3.6 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812ER270J
INDUCTOR WW 27UH 5% 1812 27¦H 170mA - - Powdered Iron Core ¦5% Unshielded 3.6 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 27UH 5% 1812 27¦H 170mA - - Powdered Iron Core ¦5% Unshielded 3.6 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812ER270J-ND IMC1812ER270J
Product Name Fixed Inductors INDUCTOR WW 27UH 5% 1812 27¦H 170mA - - Powdered Iron Core ¦5% Unshielded 3.6 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B22B-D810-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - 2176636-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details