Vishay Intertechnology, Inc. Fixed Inductors IMC1812ES8R2J

Description
8.2µH Unshielded Wirewound Inductor 270mA 1.4Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
8.2µH Unshielded Wirewound Inductor 270mA 1.4Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812ES8R2J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812ES8R2J-ND
Fixed Inductors IMC1812ES8R2J-ND
8.2µH Unshielded Wirewound Inductor 270mA 1.4Ohm Max 1812 (4532 Metric)

8.2µH Unshielded Wirewound Inductor 270mA 1.4Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 8.2UH 5% 1812 8.2¦H 270mA - - Powdered Iron Core ¦5% Unshielded 1.4 Ohm Max - IMC1812ES8R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 8.2UH 5% 1812 8.2¦H 270mA - - Powdered Iron Core ¦5% Unshielded 1.4 Ohm Max
IMC1812ES8R2J
INDUCTOR WW 8.2UH 5% 1812 8.2¦H 270mA - - Powdered Iron Core ¦5% Unshielded 1.4 Ohm Max IMC1812ES8R2J
INDUCTOR WW 8.2UH 5% 1812 8.2¦H 270mA - - Powdered Iron Core ¦5% Unshielded 1.4 Ohm Max 50 @ 7.96MHz 25MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 8.2UH 5% 1812 8.2¦H 270mA - - Powdered Iron Core ¦5% Unshielded 1.4 Ohm Max 50 @ 7.96MHz 25MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812ES8R2J-ND IMC1812ES8R2J
Product Name Fixed Inductors INDUCTOR WW 8.2UH 5% 1812 8.2¦H 270mA - - Powdered Iron Core ¦5% Unshielded 1.4 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C22C-2N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-3627322520C4R7M-2TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details