Vishay Precision Group SMD 100uH 110mA Inductor and Choke IMC1812ER101K

Description
100uH 10% 110mA 8R 1812 SMD Inductor Product overview: IMC1812ER101K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uH, 110mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100uH, 110mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1812ER101K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100uH 10% 110mA 8R 1812 SMD Inductor Product overview: IMC1812ER101K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uH, 110mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100uH, 110mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1812ER101K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100uH 110mA Inductor and Choke - 71-IMC1812ER101K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100uH 110mA Inductor and Choke
71-IMC1812ER101K
SMD 100uH 110mA Inductor and Choke 71-IMC1812ER101K
100uH 10% 110mA 8R 1812 SMD Inductor Product overview: IMC1812ER101K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uH, 110mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100uH, 110mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1812ER101K can be used for catalog matching and distributor lookup.

100uH 10% 110mA 8R 1812 SMD Inductor Product overview: IMC1812ER101K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uH, 110mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100uH, 110mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1812ER101K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IMC1812ER101K
753646-IMC1812ER101K
Fixed Inductors - IMC1812ER101K 753646-IMC1812ER101K
Manufacturer: Vishay Dale Win Source Part Number: 753646-IMC1812ER101K Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 100μH Tolerance: ±10% Material - Core: Iron Powder Frequency - Self Resonant: 8MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 8Ohm Max Supplier Device Package: 1812 Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1812 (4532 Metric) Height - Seated (Maximum): 0.134" (3.40mm) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Q at Freq: 40 at 790kHz Current Rating (Amps): 110mA Inductance Frequency - Test: 790kHz

Manufacturer: Vishay Dale
Win Source Part Number: 753646-IMC1812ER101K
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 100μH
Tolerance: ±10%
Material - Core: Iron Powder
Frequency - Self Resonant: 8MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 8Ohm Max
Supplier Device Package: 1812
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 1812 (4532 Metric)
Height - Seated (Maximum): 0.134" (3.40mm)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Q at Freq: 40 at 790kHz
Current Rating (Amps): 110mA
Inductance Frequency - Test: 790kHz

Buy Now
Fixed Inductors - 541-1590-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1590-6-ND
Fixed Inductors 541-1590-6-ND
100µH Unshielded Wirewound Inductor 110mA 8Ohm Max 1812 (4532 Metric)

100µH Unshielded Wirewound Inductor 110mA 8Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 541-1590-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1590-2-ND
Fixed Inductors 541-1590-2-ND
100µH Unshielded Wirewound Inductor 110mA 8Ohm Max 1812 (4532 Metric)

100µH Unshielded Wirewound Inductor 110mA 8Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 541-1590-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1590-1-ND
Fixed Inductors 541-1590-1-ND
100µH Unshielded Wirewound Inductor 110mA 8Ohm Max 1812 (4532 Metric)

100µH Unshielded Wirewound Inductor 110mA 8Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 100UH 10% 1812 100¦H 110mA - - Powdered Iron Core ¦10% Unshielded 8 Ohm Max 40 @ 790kHz 8MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812ER101K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 100UH 10% 1812 100¦H 110mA - - Powdered Iron Core ¦10% Unshielded 8 Ohm Max 40 @ 790kHz 8MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812ER101K
INDUCTOR WW 100UH 10% 1812 100¦H 110mA - - Powdered Iron Core ¦10% Unshielded 8 Ohm Max 40 @ 790kHz 8MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812ER101K
INDUCTOR WW 100UH 10% 1812 100¦H 110mA - - Powdered Iron Core ¦10% Unshielded 8 Ohm Max 40 @ 790kHz 8MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 100UH 10% 1812 100¦H 110mA - - Powdered Iron Core ¦10% Unshielded 8 Ohm Max 40 @ 790kHz 8MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Inductor, 100Uh, 110Ma, +10%, 8Mhz, Full Reel; Inductance Vishay - 83R8316 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 110Ma, +10%, 8Mhz, Full Reel; Inductance Vishay
83R8316
Inductor, 100Uh, 110Ma, +10%, 8Mhz, Full Reel; Inductance Vishay 83R8316
INDUCTOR, 100UH, 110MA, +10%, 8MHZ, FULL REEL; Inductance:100µH; DC Resistance Max:8ohm; Self Resonant Frequency:8MHz; DC Current Rating:110mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:IMC-1812 Series RoHS Compliant: Yes

INDUCTOR, 100UH, 110MA, +10%, 8MHZ, FULL REEL; Inductance:100µH; DC Resistance Max:8ohm; Self Resonant Frequency:8MHz; DC Current Rating:110mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:IMC-1812 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 100Uh, 110Ma, +10%, 8Mhz; Inductance Vishay - 67R4052 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 110Ma, +10%, 8Mhz; Inductance Vishay
67R4052
Inductor, 100Uh, 110Ma, +10%, 8Mhz; Inductance Vishay 67R4052
INDUCTOR, 100UH, 110MA, +10%, 8MHz; Inductance:100µH; DC Resistance Max:8ohm; Self Resonant Frequency:8MHz; DC Current Rating:110mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:IMC-1812 Series; Core Material:Ferrite RoHS Compliant: Yes

INDUCTOR, 100UH, 110MA, +10%, 8MHz; Inductance:100µH; DC Resistance Max:8ohm; Self Resonant Frequency:8MHz; DC Current Rating:110mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:IMC-1812 Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 71-IMC1812ER101K 753646-IMC1812ER101K 541-1590-6-ND IMC1812ER101K 83R8316
Product Name SMD 100uH 110mA Inductor and Choke Fixed Inductors - IMC1812ER101K Fixed Inductors INDUCTOR WW 100UH 10% 1812 100¦H 110mA - - Powdered Iron Core ¦10% Unshielded 8 Ohm Max 40 @ 790kHz 8MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Inductor, 100Uh, 110Ma, +10%, 8Mhz, Full Reel; Inductance Vishay
Core Material Ferrite Iron Powdered Iron; Drum Core, Wirewound
Inductance Range 100 microH 100 microH 100 microH 100 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Standards and Certifications RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-437-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details