Vishay Intertechnology, Inc. Fixed Inductors IMC1812ES390K

Description
39µH Unshielded Wirewound Inductor 150mA 4.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
39µH Unshielded Wirewound Inductor 150mA 4.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812ES390K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812ES390K-ND
Fixed Inductors IMC1812ES390K-ND
39µH Unshielded Wirewound Inductor 150mA 4.5Ohm Max 1812 (4532 Metric)

39µH Unshielded Wirewound Inductor 150mA 4.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 39UH 10% 1812 39¦H 150mA - - Powdered Iron Core ¦10% Unshielded 4.5 Ohm Max - IMC1812ES390K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 39UH 10% 1812 39¦H 150mA - - Powdered Iron Core ¦10% Unshielded 4.5 Ohm Max
IMC1812ES390K
INDUCTOR WW 39UH 10% 1812 39¦H 150mA - - Powdered Iron Core ¦10% Unshielded 4.5 Ohm Max IMC1812ES390K
INDUCTOR WW 39UH 10% 1812 39¦H 150mA - - Powdered Iron Core ¦10% Unshielded 4.5 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 39UH 10% 1812 39¦H 150mA - - Powdered Iron Core ¦10% Unshielded 4.5 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812ES390K-ND IMC1812ES390K
Product Name Fixed Inductors INDUCTOR WW 39UH 10% 1812 39¦H 150mA - - Powdered Iron Core ¦10% Unshielded 4.5 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 1674-CL0603-2104JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details