Vishay Intertechnology, Inc. Fixed Inductors IMC1812ER821K

Description
820µH Unshielded Wirewound Inductor 30mA 35Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
820µH Unshielded Wirewound Inductor 30mA 35Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812ER821K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812ER821K-ND
Fixed Inductors IMC1812ER821K-ND
820µH Unshielded Wirewound Inductor 30mA 35Ohm Max 1812 (4532 Metric)

820µH Unshielded Wirewound Inductor 30mA 35Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 820UH 10% 1812 820¦H 30mA - - Ferrite Core ¦10% Unshielded 35 Ohm Max 30 @ 790kHz 2.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812ER821K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 820UH 10% 1812 820¦H 30mA - - Ferrite Core ¦10% Unshielded 35 Ohm Max 30 @ 790kHz 2.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812ER821K
INDUCTOR WW 820UH 10% 1812 820¦H 30mA - - Ferrite Core ¦10% Unshielded 35 Ohm Max 30 @ 790kHz 2.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812ER821K
INDUCTOR WW 820UH 10% 1812 820¦H 30mA - - Ferrite Core ¦10% Unshielded 35 Ohm Max 30 @ 790kHz 2.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 820UH 10% 1812 820¦H 30mA - - Ferrite Core ¦10% Unshielded 35 Ohm Max 30 @ 790kHz 2.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812ER821K-ND IMC1812ER821K
Product Name Fixed Inductors INDUCTOR WW 820UH 10% 1812 820¦H 30mA - - Ferrite Core ¦10% Unshielded 35 Ohm Max 30 @ 790kHz 2.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2155JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details