Vishay Intertechnology, Inc. Fixed Inductors IMC1812ES121J

Description
120µH Unshielded Wirewound Inductor 110mA 8Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
120µH Unshielded Wirewound Inductor 110mA 8Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812ES121J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812ES121J-ND
Fixed Inductors IMC1812ES121J-ND
120µH Unshielded Wirewound Inductor 110mA 8Ohm Max 1812 (4532 Metric)

120µH Unshielded Wirewound Inductor 110mA 8Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 120UH 5% 1812 120¦H 110mA - - Powdered Iron Core ¦5% Unshielded 8 Ohm Max 40 @ 790kHz 6MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812ES121J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 120UH 5% 1812 120¦H 110mA - - Powdered Iron Core ¦5% Unshielded 8 Ohm Max 40 @ 790kHz 6MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812ES121J
INDUCTOR WW 120UH 5% 1812 120¦H 110mA - - Powdered Iron Core ¦5% Unshielded 8 Ohm Max 40 @ 790kHz 6MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812ES121J
INDUCTOR WW 120UH 5% 1812 120¦H 110mA - - Powdered Iron Core ¦5% Unshielded 8 Ohm Max 40 @ 790kHz 6MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 120UH 5% 1812 120¦H 110mA - - Powdered Iron Core ¦5% Unshielded 8 Ohm Max 40 @ 790kHz 6MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812ES121J-ND IMC1812ES121J
Product Name Fixed Inductors INDUCTOR WW 120UH 5% 1812 120¦H 110mA - - Powdered Iron Core ¦5% Unshielded 8 Ohm Max 40 @ 790kHz 6MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-4N0 0302CS-4N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL0805-J104JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details