Vishay Intertechnology, Inc. INDUCTOR WW 3.3UH 10% 1812 3.3¦H 355mA - - Powdered Iron Core ¦10% Unshielded 800 mOhm Max IMC1812ER3R3K

Description
INDUCTOR WW 3.3UH 10% 1812 3.3¦H 355mA - - Powdered Iron Core ¦10% Unshielded 800 mOhm Max 50 @ 7.96MHz 45MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 3.3UH 10% 1812 3.3¦H 355mA - - Powdered Iron Core ¦10% Unshielded 800 mOhm Max 50 @ 7.96MHz 45MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 3.3UH 10% 1812 3.3¦H 355mA - - Powdered Iron Core ¦10% Unshielded 800 mOhm Max - IMC1812ER3R3K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 3.3UH 10% 1812 3.3¦H 355mA - - Powdered Iron Core ¦10% Unshielded 800 mOhm Max
IMC1812ER3R3K
INDUCTOR WW 3.3UH 10% 1812 3.3¦H 355mA - - Powdered Iron Core ¦10% Unshielded 800 mOhm Max IMC1812ER3R3K
INDUCTOR WW 3.3UH 10% 1812 3.3¦H 355mA - - Powdered Iron Core ¦10% Unshielded 800 mOhm Max 50 @ 7.96MHz 45MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 3.3UH 10% 1812 3.3¦H 355mA - - Powdered Iron Core ¦10% Unshielded 800 mOhm Max 50 @ 7.96MHz 45MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - 541-1678-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1678-1-ND
Fixed Inductors 541-1678-1-ND
3.3µH Unshielded Wirewound Inductor 355mA 800mOhm Max 1812 (4532 Metric)

3.3µH Unshielded Wirewound Inductor 355mA 800mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 541-1678-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1678-6-ND
Fixed Inductors 541-1678-6-ND
3.3µH Unshielded Wirewound Inductor 355mA 800mOhm Max 1812 (4532 Metric)

3.3µH Unshielded Wirewound Inductor 355mA 800mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 541-1678-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1678-2-ND
Fixed Inductors 541-1678-2-ND
3.3µH Unshielded Wirewound Inductor 355mA 800mOhm Max 1812 (4532 Metric)

3.3µH Unshielded Wirewound Inductor 355mA 800mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812ER3R3K 541-1678-1-ND
Product Name INDUCTOR WW 3.3UH 10% 1812 3.3¦H 355mA - - Powdered Iron Core ¦10% Unshielded 800 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 3.3 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.8000 ohms 0.8000 ohms
Rated DC Current 355 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-68N 0402CS-68NXJRW , 0402CS-68NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL0402-J103JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details