Vishay Intertechnology, Inc. Fixed Inductors IMC1210SYR15K

Description
150nH Unshielded Wirewound Inductor 548mA 250mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
150nH Unshielded Wirewound Inductor 548mA 250mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210SYR15K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210SYR15K-ND
Fixed Inductors IMC1210SYR15K-ND
150nH Unshielded Wirewound Inductor 548mA 250mOhm Max 1210 (3225 Metric)

150nH Unshielded Wirewound Inductor 548mA 250mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 150NH 10% 1210 150nH 548mA - - Powdered Iron Core ¦10% Unshielded 250 mOhm Max 30 @ 25.2MHz 450MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210SYR15K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 150NH 10% 1210 150nH 548mA - - Powdered Iron Core ¦10% Unshielded 250 mOhm Max 30 @ 25.2MHz 450MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210SYR15K
INDUCTOR WW 150NH 10% 1210 150nH 548mA - - Powdered Iron Core ¦10% Unshielded 250 mOhm Max 30 @ 25.2MHz 450MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210SYR15K
INDUCTOR WW 150NH 10% 1210 150nH 548mA - - Powdered Iron Core ¦10% Unshielded 250 mOhm Max 30 @ 25.2MHz 450MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 150NH 10% 1210 150nH 548mA - - Powdered Iron Core ¦10% Unshielded 250 mOhm Max 30 @ 25.2MHz 450MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210SYR15K-ND IMC1210SYR15K
Product Name Fixed Inductors INDUCTOR WW 150NH 10% 1210 150nH 548mA - - Powdered Iron Core ¦10% Unshielded 250 mOhm Max 30 @ 25.2MHz 450MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data