Vishay Intertechnology, Inc. Fixed Inductors IMC1812ES331J

Description
330µH Unshielded Wirewound Inductor 85mA 14Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 85mA 14Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812ES331J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812ES331J-ND
Fixed Inductors IMC1812ES331J-ND
330µH Unshielded Wirewound Inductor 85mA 14Ohm Max 1812 (4532 Metric)

330µH Unshielded Wirewound Inductor 85mA 14Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 330UH 5% 1812 330¦H 85mA - - Ferrite Core ¦5% Unshielded 14 Ohm Max 40 @ 790kHz 3.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812ES331J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 330UH 5% 1812 330¦H 85mA - - Ferrite Core ¦5% Unshielded 14 Ohm Max 40 @ 790kHz 3.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812ES331J
INDUCTOR WW 330UH 5% 1812 330¦H 85mA - - Ferrite Core ¦5% Unshielded 14 Ohm Max 40 @ 790kHz 3.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812ES331J
INDUCTOR WW 330UH 5% 1812 330¦H 85mA - - Ferrite Core ¦5% Unshielded 14 Ohm Max 40 @ 790kHz 3.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 330UH 5% 1812 330¦H 85mA - - Ferrite Core ¦5% Unshielded 14 Ohm Max 40 @ 790kHz 3.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812ES331J-ND IMC1812ES331J
Product Name Fixed Inductors INDUCTOR WW 330UH 5% 1812 330¦H 85mA - - Ferrite Core ¦5% Unshielded 14 Ohm Max 40 @ 790kHz 3.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-151 0402DF-151XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details