Vishay Intertechnology, Inc. INDUCTOR WW 150UH 10% 1812 150¦H 105mA - - Ferrite Core ¦10% Unshielded 9 Ohm Max 40 @ 790kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk IMC1812EB151K

Description
INDUCTOR WW 150UH 10% 1812 150¦H 105mA - - Ferrite Core ¦10% Unshielded 9 Ohm Max 40 @ 790kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 150UH 10% 1812 150¦H 105mA - - Ferrite Core ¦10% Unshielded 9 Ohm Max 40 @ 790kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 150UH 10% 1812 150¦H 105mA - - Ferrite Core ¦10% Unshielded 9 Ohm Max 40 @ 790kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk - IMC1812EB151K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 150UH 10% 1812 150¦H 105mA - - Ferrite Core ¦10% Unshielded 9 Ohm Max 40 @ 790kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
IMC1812EB151K
INDUCTOR WW 150UH 10% 1812 150¦H 105mA - - Ferrite Core ¦10% Unshielded 9 Ohm Max 40 @ 790kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk IMC1812EB151K
INDUCTOR WW 150UH 10% 1812 150¦H 105mA - - Ferrite Core ¦10% Unshielded 9 Ohm Max 40 @ 790kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 150UH 10% 1812 150¦H 105mA - - Ferrite Core ¦10% Unshielded 9 Ohm Max 40 @ 790kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IMC1812EB151K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812EB151K-ND
Fixed Inductors IMC1812EB151K-ND
150µH Unshielded Wirewound Inductor 105mA 9Ohm Max 1812 (4532 Metric)

150µH Unshielded Wirewound Inductor 105mA 9Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812EB151K IMC1812EB151K-ND
Product Name INDUCTOR WW 150UH 10% 1812 150¦H 105mA - - Ferrite Core ¦10% Unshielded 9 Ohm Max 40 @ 790kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 150 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 105 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual SMD 2mH 900mA Inductor and Choke - 839-DKFS-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB1JGTTD221PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Inductors - 2567595P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0150 microH
DCR 0.8500 ohms
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.4400 ohms
View Details
2 suppliers