Vishay Intertechnology, Inc. Fixed Inductors IMC1210SY82NJ

Description
82nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
82nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210SY82NJ-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210SY82NJ-ND
Fixed Inductors IMC1210SY82NJ-ND
82nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1210 (3225 Metric)

82nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 82NH 5% 1210 82nH 450mA - - Non-Magnetic Core ¦5% Unshielded 400 mOhm Max 30 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210SY82NJ - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 82NH 5% 1210 82nH 450mA - - Non-Magnetic Core ¦5% Unshielded 400 mOhm Max 30 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210SY82NJ
INDUCTOR WW 82NH 5% 1210 82nH 450mA - - Non-Magnetic Core ¦5% Unshielded 400 mOhm Max 30 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210SY82NJ
INDUCTOR WW 82NH 5% 1210 82nH 450mA - - Non-Magnetic Core ¦5% Unshielded 400 mOhm Max 30 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 82NH 5% 1210 82nH 450mA - - Non-Magnetic Core ¦5% Unshielded 400 mOhm Max 30 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210SY82NJ-ND IMC1210SY82NJ
Product Name Fixed Inductors INDUCTOR WW 82NH 5% 1210 82nH 450mA - - Non-Magnetic Core ¦5% Unshielded 400 mOhm Max 30 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3147-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - 2176641-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.2700 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details