Vishay Intertechnology, Inc. Fixed Inductors IMC1812BN330J

Description
33µH Unshielded Wirewound Inductor 160mA 4Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 160mA 4Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812BN330J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812BN330J-ND
Fixed Inductors IMC1812BN330J-ND
33µH Unshielded Wirewound Inductor 160mA 4Ohm Max 1812 (4532 Metric)

33µH Unshielded Wirewound Inductor 160mA 4Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 33UH 5% 1812 33¦H 160mA - - Powdered Iron Core ¦5% Unshielded 4 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk - IMC1812BN330J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 33UH 5% 1812 33¦H 160mA - - Powdered Iron Core ¦5% Unshielded 4 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
IMC1812BN330J
INDUCTOR WW 33UH 5% 1812 33¦H 160mA - - Powdered Iron Core ¦5% Unshielded 4 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk IMC1812BN330J
INDUCTOR WW 33UH 5% 1812 33¦H 160mA - - Powdered Iron Core ¦5% Unshielded 4 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 33UH 5% 1812 33¦H 160mA - - Powdered Iron Core ¦5% Unshielded 4 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812BN330J-ND IMC1812BN330J
Product Name Fixed Inductors INDUCTOR WW 33UH 5% 1812 33¦H 160mA - - Powdered Iron Core ¦5% Unshielded 4 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-36N 026011C-36NXJRW , 026011C-36NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-2474JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQT0402TTD47NH - 984258-KQT0402TTD47NH - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details