Vishay Intertechnology, Inc. INDUCTOR WW 180UH 10% 1812 180¦H 102mA - - Ferrite Core ¦10% Unshielded 9.5 Ohm Max 40 @ 790kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812ES181K

Description
INDUCTOR WW 180UH 10% 1812 180¦H 102mA - - Ferrite Core ¦10% Unshielded 9.5 Ohm Max 40 @ 790kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 180UH 10% 1812 180¦H 102mA - - Ferrite Core ¦10% Unshielded 9.5 Ohm Max 40 @ 790kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 180UH 10% 1812 180¦H 102mA - - Ferrite Core ¦10% Unshielded 9.5 Ohm Max 40 @ 790kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812ES181K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 180UH 10% 1812 180¦H 102mA - - Ferrite Core ¦10% Unshielded 9.5 Ohm Max 40 @ 790kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812ES181K
INDUCTOR WW 180UH 10% 1812 180¦H 102mA - - Ferrite Core ¦10% Unshielded 9.5 Ohm Max 40 @ 790kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812ES181K
INDUCTOR WW 180UH 10% 1812 180¦H 102mA - - Ferrite Core ¦10% Unshielded 9.5 Ohm Max 40 @ 790kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 180UH 10% 1812 180¦H 102mA - - Ferrite Core ¦10% Unshielded 9.5 Ohm Max 40 @ 790kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1812ES181K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812ES181K-ND
Fixed Inductors IMC1812ES181K-ND
180µH Unshielded Wirewound Inductor 102mA 9.5Ohm Max 1812 (4532 Metric)

180µH Unshielded Wirewound Inductor 102mA 9.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812ES181K IMC1812ES181K-ND
Product Name INDUCTOR WW 180UH 10% 1812 180¦H 102mA - - Ferrite Core ¦10% Unshielded 9.5 Ohm Max 40 @ 790kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 180 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 102 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-6N0 016008C-6N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-2682SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ0805TTE3N3J - 985868-KQ0805TTE3N3J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers