Vishay Intertechnology, Inc. Fixed Inductors IMC1812EB3R3J

Description
3.3µH Unshielded Wirewound Inductor 355mA 800mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 355mA 800mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812EB3R3J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812EB3R3J-ND
Fixed Inductors IMC1812EB3R3J-ND
3.3µH Unshielded Wirewound Inductor 355mA 800mOhm Max 1812 (4532 Metric)

3.3µH Unshielded Wirewound Inductor 355mA 800mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 3.3UH 5% 1812 3.3¦H 355mA - - Powdered Iron Core ¦5% Unshielded 800 mOhm Max 50 @ 7.96MHz 45MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk - IMC1812EB3R3J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 3.3UH 5% 1812 3.3¦H 355mA - - Powdered Iron Core ¦5% Unshielded 800 mOhm Max 50 @ 7.96MHz 45MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
IMC1812EB3R3J
INDUCTOR WW 3.3UH 5% 1812 3.3¦H 355mA - - Powdered Iron Core ¦5% Unshielded 800 mOhm Max 50 @ 7.96MHz 45MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk IMC1812EB3R3J
INDUCTOR WW 3.3UH 5% 1812 3.3¦H 355mA - - Powdered Iron Core ¦5% Unshielded 800 mOhm Max 50 @ 7.96MHz 45MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 3.3UH 5% 1812 3.3¦H 355mA - - Powdered Iron Core ¦5% Unshielded 800 mOhm Max 50 @ 7.96MHz 45MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812EB3R3J-ND IMC1812EB3R3J
Product Name Fixed Inductors INDUCTOR WW 3.3UH 5% 1812 3.3¦H 355mA - - Powdered Iron Core ¦5% Unshielded 800 mOhm Max 50 @ 7.96MHz 45MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - DSH-14-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
Power Inductors - 1-2176780-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details