Vishay Intertechnology, Inc. INDUCTOR WW 82NH 20% 1812 82nH 450mA - - Non-Magnetic Core ¦20% Unshielded 400 mOhm Max 40 @ 50MHz 700MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812ES82NM

Description
INDUCTOR WW 82NH 20% 1812 82nH 450mA - - Non-Magnetic Core ¦20% Unshielded 400 mOhm Max 40 @ 50MHz 700MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 82NH 20% 1812 82nH 450mA - - Non-Magnetic Core ¦20% Unshielded 400 mOhm Max 40 @ 50MHz 700MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 82NH 20% 1812 82nH 450mA - - Non-Magnetic Core ¦20% Unshielded 400 mOhm Max 40 @ 50MHz 700MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812ES82NM - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 82NH 20% 1812 82nH 450mA - - Non-Magnetic Core ¦20% Unshielded 400 mOhm Max 40 @ 50MHz 700MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812ES82NM
INDUCTOR WW 82NH 20% 1812 82nH 450mA - - Non-Magnetic Core ¦20% Unshielded 400 mOhm Max 40 @ 50MHz 700MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812ES82NM
INDUCTOR WW 82NH 20% 1812 82nH 450mA - - Non-Magnetic Core ¦20% Unshielded 400 mOhm Max 40 @ 50MHz 700MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 82NH 20% 1812 82nH 450mA - - Non-Magnetic Core ¦20% Unshielded 400 mOhm Max 40 @ 50MHz 700MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1812ES82NM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812ES82NM-ND
Fixed Inductors IMC1812ES82NM-ND
82nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1812 (4532 Metric)

82nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812ES82NM IMC1812ES82NM-ND
Product Name INDUCTOR WW 82NH 20% 1812 82nH 450mA - - Non-Magnetic Core ¦20% Unshielded 400 mOhm Max 40 @ 50MHz 700MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.0820 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.4000 ohms 0.4000 ohms
Rated DC Current 450 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - FIRCH-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL0805-J334JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details