Vishay Intertechnology, Inc. Fixed Inductors IMC1812ER180K

Description
18µH Unshielded Wirewound Inductor 190mA 2.8Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
18µH Unshielded Wirewound Inductor 190mA 2.8Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812ER180K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812ER180K-ND
Fixed Inductors IMC1812ER180K-ND
18µH Unshielded Wirewound Inductor 190mA 2.8Ohm Max 1812 (4532 Metric)

18µH Unshielded Wirewound Inductor 190mA 2.8Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 18UH 10% 1812 18¦H 190mA - - Powdered Iron Core ¦10% Unshielded 2.8 Ohm Max - IMC1812ER180K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 18UH 10% 1812 18¦H 190mA - - Powdered Iron Core ¦10% Unshielded 2.8 Ohm Max
IMC1812ER180K
INDUCTOR WW 18UH 10% 1812 18¦H 190mA - - Powdered Iron Core ¦10% Unshielded 2.8 Ohm Max IMC1812ER180K
INDUCTOR WW 18UH 10% 1812 18¦H 190mA - - Powdered Iron Core ¦10% Unshielded 2.8 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 18UH 10% 1812 18¦H 190mA - - Powdered Iron Core ¦10% Unshielded 2.8 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812ER180K-ND IMC1812ER180K
Product Name Fixed Inductors INDUCTOR WW 18UH 10% 1812 18¦H 190mA - - Powdered Iron Core ¦10% Unshielded 2.8 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Automotive 0.0082uH 250MHz 0.68A Inductor and Choke - 71-0402CS-8N2XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0082 microH
Inductance Tolerance 5 (+/- %)
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J334JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details