Vishay Intertechnology, Inc. Fixed Inductors IMC1812EB1R5J

Description
1.5µH Unshielded Wirewound Inductor 410mA 600mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1.5µH Unshielded Wirewound Inductor 410mA 600mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812EB1R5J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812EB1R5J-ND
Fixed Inductors IMC1812EB1R5J-ND
1.5µH Unshielded Wirewound Inductor 410mA 600mOhm Max 1812 (4532 Metric)

1.5µH Unshielded Wirewound Inductor 410mA 600mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 1.5UH 5% 1812 1.5¦H 410mA - - Powdered Iron Core ¦5% Unshielded 600 mOhm Max 50 @ 7.96MHz 70MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk - IMC1812EB1R5J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1.5UH 5% 1812 1.5¦H 410mA - - Powdered Iron Core ¦5% Unshielded 600 mOhm Max 50 @ 7.96MHz 70MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
IMC1812EB1R5J
INDUCTOR WW 1.5UH 5% 1812 1.5¦H 410mA - - Powdered Iron Core ¦5% Unshielded 600 mOhm Max 50 @ 7.96MHz 70MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk IMC1812EB1R5J
INDUCTOR WW 1.5UH 5% 1812 1.5¦H 410mA - - Powdered Iron Core ¦5% Unshielded 600 mOhm Max 50 @ 7.96MHz 70MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 1.5UH 5% 1812 1.5¦H 410mA - - Powdered Iron Core ¦5% Unshielded 600 mOhm Max 50 @ 7.96MHz 70MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812EB1R5J-ND IMC1812EB1R5J
Product Name Fixed Inductors INDUCTOR WW 1.5UH 5% 1812 1.5¦H 410mA - - Powdered Iron Core ¦5% Unshielded 600 mOhm Max 50 @ 7.96MHz 70MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CMF Series 39 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-393121 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 39000 microH
View Details
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details