Vishay Intertechnology, Inc. Fixed Inductors IMC1812ES471K

Description
470µH Unshielded Wirewound Inductor 62mA 26Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
470µH Unshielded Wirewound Inductor 62mA 26Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812ES471K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812ES471K-ND
Fixed Inductors IMC1812ES471K-ND
470µH Unshielded Wirewound Inductor 62mA 26Ohm Max 1812 (4532 Metric)

470µH Unshielded Wirewound Inductor 62mA 26Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 470UH 10% 1812 470¦H 62mA - - Ferrite Core ¦10% Unshielded 26 Ohm Max 40 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812ES471K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 470UH 10% 1812 470¦H 62mA - - Ferrite Core ¦10% Unshielded 26 Ohm Max 40 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812ES471K
INDUCTOR WW 470UH 10% 1812 470¦H 62mA - - Ferrite Core ¦10% Unshielded 26 Ohm Max 40 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812ES471K
INDUCTOR WW 470UH 10% 1812 470¦H 62mA - - Ferrite Core ¦10% Unshielded 26 Ohm Max 40 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 470UH 10% 1812 470¦H 62mA - - Ferrite Core ¦10% Unshielded 26 Ohm Max 40 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812ES471K-ND IMC1812ES471K
Product Name Fixed Inductors INDUCTOR WW 470UH 10% 1812 470¦H 62mA - - Ferrite Core ¦10% Unshielded 26 Ohm Max 40 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5687-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Molded SMD Inductors - 1-2176737-0 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0024 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details