Manufacturer: Vishay
Win Source Part Number: 874553-IMC1210SYR56K
Series: IMC-1210
Operating Temperature Range: -55°C ~ 125°C
Features: 560 nH Unshielded Wirewound Inductor 450 mA 550mOhm Max 1210 (3225 Metric)
Package: Reel - TR
Package: 1210 (3225 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1210
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
INDUCTOR WW 560NH 10% 1210 560nH 450mA - - Powdered Iron Core ¦10% Unshielded 550 mOhm Max 30 @ 25.2MHz 180MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
FIXED IND 560NH 450MA 550MOHM SM Product overview: IMC1210SYR56K from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 550MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 550MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1210SYR56K can be used for catalog matching and distributor lookup.
560nH Unshielded Wirewound Inductor 450mA 550mOhm Max 1210 (3225 Metric)
| Win Source Electronics | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 874553-IMC1210SYR56K | IMC1210SYR56K | 71-IMC1210SYR56K | IMC1210SYR56K-ND |
| Product Name | Fixed Inductors - IMC1210SYR56K | INDUCTOR WW 560NH 10% 1210 560nH 450mA - - Powdered Iron Core ¦10% Unshielded 550 mOhm Max 30 @ 25.2MHz 180MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) | 450MA 550MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | |
| Technology | Wirewound | Drum Core, Wirewound | ||
| Application | General Purpose | |||
| Inductance Range | 0.5600 microH | 0.5600 microH |