Vishay Precision Group Fixed Inductors IMC1812ES330K

Description
33µH Unshielded Wirewound Inductor 160mA 4Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 160mA 4Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812ES330K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812ES330K-ND
Fixed Inductors IMC1812ES330K-ND
33µH Unshielded Wirewound Inductor 160mA 4Ohm Max 1812 (4532 Metric)

33µH Unshielded Wirewound Inductor 160mA 4Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 33UH 10% 1812 33¦H 160mA - - Powdered Iron Core ¦10% Unshielded 4 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812ES330K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 33UH 10% 1812 33¦H 160mA - - Powdered Iron Core ¦10% Unshielded 4 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812ES330K
INDUCTOR WW 33UH 10% 1812 33¦H 160mA - - Powdered Iron Core ¦10% Unshielded 4 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812ES330K
INDUCTOR WW 33UH 10% 1812 33¦H 160mA - - Powdered Iron Core ¦10% Unshielded 4 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 33UH 10% 1812 33¦H 160mA - - Powdered Iron Core ¦10% Unshielded 4 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Wirewound Inductor, 33Uh 160Ma 10% 11Mhz; Inductance Vishay - 18C6809 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 33Uh 160Ma 10% 11Mhz; Inductance Vishay
18C6809
Wirewound Inductor, 33Uh 160Ma 10% 11Mhz; Inductance Vishay 18C6809
WIREWOUND INDUCTOR, 33UH 160MA 10% 11MHZ; Inductance:33µH; DC Resistance Max:4ohm; Self Resonant Frequency:11MHz; DC Current Rating:160mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:IMC-1812 Series; Product Width:3.2mmRoHS Compliant: Yes

WIREWOUND INDUCTOR, 33UH 160MA 10% 11MHZ; Inductance:33µH; DC Resistance Max:4ohm; Self Resonant Frequency:11MHz; DC Current Rating:160mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:IMC-1812 Series; Product Width:3.2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812ES330K-ND IMC1812ES330K 18C6809
Product Name Fixed Inductors INDUCTOR WW 33UH 10% 1812 33¦H 160mA - - Powdered Iron Core ¦10% Unshielded 4 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Wirewound Inductor, 33Uh 160Ma 10% 11Mhz; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N3 0201DS-5N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J394JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Ferrite Beads and Chips - 2019-CZB2AGTTD601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers