Vishay Precision Group Fixed Inductors IMC1812ER220K

Description
22µH Unshielded Wirewound Inductor 180mA 3.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 180mA 3.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1676-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1676-1-ND
Fixed Inductors 541-1676-1-ND
22µH Unshielded Wirewound Inductor 180mA 3.2Ohm Max 1812 (4532 Metric)

22µH Unshielded Wirewound Inductor 180mA 3.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 541-1676-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1676-2-ND
Fixed Inductors 541-1676-2-ND
22µH Unshielded Wirewound Inductor 180mA 3.2Ohm Max 1812 (4532 Metric)

22µH Unshielded Wirewound Inductor 180mA 3.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 541-1676-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1676-6-ND
Fixed Inductors 541-1676-6-ND
22µH Unshielded Wirewound Inductor 180mA 3.2Ohm Max 1812 (4532 Metric)

22µH Unshielded Wirewound Inductor 180mA 3.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
SMD 22UH 180MA 3.2 OHM Inductor and Choke - 71-IMC1812ER220K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 180MA 3.2 OHM Inductor and Choke
71-IMC1812ER220K
SMD 22UH 180MA 3.2 OHM Inductor and Choke 71-IMC1812ER220K
FIXED IND 22UH 180MA 3.2 OHM SMD Product overview: IMC1812ER220K from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 180MA, 3.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 180MA, 3.2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1812ER220K can be used for catalog matching and distributor lookup.

FIXED IND 22UH 180MA 3.2 OHM SMD Product overview: IMC1812ER220K from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 180MA, 3.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 180MA, 3.2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1812ER220K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR WW 22UH 10% 1812 22¦H 180mA - - Powdered Iron Core ¦10% Unshielded 3.2 Ohm Max - IMC1812ER220K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 22UH 10% 1812 22¦H 180mA - - Powdered Iron Core ¦10% Unshielded 3.2 Ohm Max
IMC1812ER220K
INDUCTOR WW 22UH 10% 1812 22¦H 180mA - - Powdered Iron Core ¦10% Unshielded 3.2 Ohm Max IMC1812ER220K
INDUCTOR WW 22UH 10% 1812 22¦H 180mA - - Powdered Iron Core ¦10% Unshielded 3.2 Ohm Max 50 @ 2.52MHz 13MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 22UH 10% 1812 22¦H 180mA - - Powdered Iron Core ¦10% Unshielded 3.2 Ohm Max 50 @ 2.52MHz 13MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Inductors, Coils, Chokes - Fixed Inductors - 1327634-IMC1812ER220K - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327634-IMC1812ER220K
Inductors, Coils, Chokes - Fixed Inductors 1327634-IMC1812ER220K
Manufacturer: Vishay Dale Win Source Part Number: 1327634-IMC1812ER220 K Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Inductance: 22 µH Height - Seated (Max): 0.134" (3.40mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±10% Material - Core: Iron Powder Q @ Freq: 50 @ 2.52MHz Frequency - Self Resonant: 13MHz DC Resistance (DCR): 3.2Ohm Max Supplier Device Package: 1812 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1812 (4532 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Current Rating (Amps): 180 mA Inductance Frequency - Test: 2.52 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: IMC1812ER220K-ND,541 -1676-6,541-1676-2,5 41-1676-1 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327634-IMC1812ER220K
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Inductance: 22 µH
Height - Seated (Max): 0.134" (3.40mm)
Standard Package: 500
Mounting: Surface Mount
Tolerance: ±10%
Material - Core: Iron Powder
Q @ Freq: 50 @ 2.52MHz
Frequency - Self Resonant: 13MHz
DC Resistance (DCR): 3.2Ohm Max
Supplier Device Package: 1812
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1812 (4532 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Current Rating (Amps): 180 mA
Inductance Frequency - Test: 2.52 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: IMC1812ER220K-ND,541-1676-6,541-1676-2,541-1676-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Inductor, 22Uh, 180Ma, +10%, 13Mhz; Inductance Vishay - 52M4598 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 180Ma, +10%, 13Mhz; Inductance Vishay
52M4598
Inductor, 22Uh, 180Ma, +10%, 13Mhz; Inductance Vishay 52M4598
INDUCTOR, 22UH, 180MA, +10%, 13MHZ; Inductance:22µH; DC Resistance Max:3.2ohm; Self Resonant Frequency:13MHz; DC Current Rating:180mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:IMC-1812 Series; Core Material:Ferrite RoHS Compliant: Yes

INDUCTOR, 22UH, 180MA, +10%, 13MHZ; Inductance:22µH; DC Resistance Max:3.2ohm; Self Resonant Frequency:13MHz; DC Current Rating:180mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:IMC-1812 Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site
Inductor, 22Uh, 180Ma, ±10%, 13Mhz, Full Reel; Inductance Vishay - 83R8317 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 180Ma, ±10%, 13Mhz, Full Reel; Inductance Vishay
83R8317
Inductor, 22Uh, 180Ma, ±10%, 13Mhz, Full Reel; Inductance Vishay 83R8317
INDUCTOR, 22UH, 180MA, ±10%, 13MHZ, FULL REEL; Inductance:22µH; DC Resistance Max:3.2ohm; Self Resonant Frequency:13MHz; DC Current Rating:180mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:IMC-1812 Series RoHS Compliant: Yes

INDUCTOR, 22UH, 180MA, ±10%, 13MHZ, FULL REEL; Inductance:22µH; DC Resistance Max:3.2ohm; Self Resonant Frequency:13MHz; DC Current Rating:180mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:IMC-1812 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1676-1-ND 71-IMC1812ER220K IMC1812ER220K 1327634-IMC1812ER220K 52M4598
Product Name Fixed Inductors SMD 22UH 180MA 3.2 OHM Inductor and Choke INDUCTOR WW 22UH 10% 1812 22¦H 180mA - - Powdered Iron Core ¦10% Unshielded 3.2 Ohm Max Inductors, Coils, Chokes - Fixed Inductors Inductor, 22Uh, 180Ma, +10%, 13Mhz; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound Iron
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-041N-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 8-1624112-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0430 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details