Vishay Intertechnology, Inc. Fixed Inductors IMC1812BN121J

Description
120µH Unshielded Wirewound Inductor 110mA 8Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
120µH Unshielded Wirewound Inductor 110mA 8Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812BN121J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812BN121J-ND
Fixed Inductors IMC1812BN121J-ND
120µH Unshielded Wirewound Inductor 110mA 8Ohm Max 1812 (4532 Metric)

120µH Unshielded Wirewound Inductor 110mA 8Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 120UH 5% 1812 120¦H 110mA - - Powdered Iron Core ¦5% Unshielded 8 Ohm Max 40 @ 790kHz 6MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk - IMC1812BN121J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 120UH 5% 1812 120¦H 110mA - - Powdered Iron Core ¦5% Unshielded 8 Ohm Max 40 @ 790kHz 6MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
IMC1812BN121J
INDUCTOR WW 120UH 5% 1812 120¦H 110mA - - Powdered Iron Core ¦5% Unshielded 8 Ohm Max 40 @ 790kHz 6MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk IMC1812BN121J
INDUCTOR WW 120UH 5% 1812 120¦H 110mA - - Powdered Iron Core ¦5% Unshielded 8 Ohm Max 40 @ 790kHz 6MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 120UH 5% 1812 120¦H 110mA - - Powdered Iron Core ¦5% Unshielded 8 Ohm Max 40 @ 790kHz 6MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812BN121J-ND IMC1812BN121J
Product Name Fixed Inductors INDUCTOR WW 120UH 5% 1812 120¦H 110mA - - Powdered Iron Core ¦5% Unshielded 8 Ohm Max 40 @ 790kHz 6MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP1JFTTD301PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - 1-2176637-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 18 microH
View Details
Common Mode Chokes - 486-5721-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details