Vishay Intertechnology, Inc. Fixed Inductors IMC1812ER470K

Description
47µH Unshielded Wirewound Inductor 140mA 5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 140mA 5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IMC1812ER470KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-IMC1812ER470KTR-ND
Fixed Inductors 541-IMC1812ER470KTR-ND
47µH Unshielded Wirewound Inductor 140mA 5Ohm Max 1812 (4532 Metric)

47µH Unshielded Wirewound Inductor 140mA 5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 541-IMC1812ER470KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-IMC1812ER470KCT-ND
Fixed Inductors 541-IMC1812ER470KCT-ND
47µH Unshielded Wirewound Inductor 140mA 5Ohm Max 1812 (4532 Metric)

47µH Unshielded Wirewound Inductor 140mA 5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 541-IMC1812ER470KDKR-ND - DigiKey
Thief River Falls, MN, United States
47µH Unshielded Wirewound Inductor 140mA 5Ohm Max 1812 (4532 Metric)

47µH Unshielded Wirewound Inductor 140mA 5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IMC1812ER470K
1045399-IMC1812ER470K
Fixed Inductors - IMC1812ER470K 1045399-IMC1812ER470K
Manufacturer: Vishay Win Source Part Number: 1045399-IMC1812ER470 K Packaging: Reel - TR Type: Wirewound Current Rating: 140mA Inductance: 47μH Height - Seated (Max): 0.134" (3.40mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Powdered Iron Q @ Freq: 50 @ 2.52MHz Frequency - Self Resonant: 10MHz Frequency - Test: 2.52MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 5 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 1812 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1045399-IMC1812ER470K
Packaging: Reel - TR
Type: Wirewound
Current Rating: 140mA
Inductance: 47μH
Height - Seated (Max): 0.134" (3.40mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Powdered Iron
Q @ Freq: 50 @ 2.52MHz
Frequency - Self Resonant: 10MHz
Frequency - Test: 2.52MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 5 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 1812
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SMD 47uH 140mA 5 Ohm Inductor and Choke - 71-IMC1812ER470K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47uH 140mA 5 Ohm Inductor and Choke
71-IMC1812ER470K
SMD 47uH 140mA 5 Ohm Inductor and Choke 71-IMC1812ER470K
SMD Inductor 47uH 10% 140mA 5 Ohm 1812 Product overview: IMC1812ER470K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH, 140mA, 5 Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, 140mA, 5 Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1812ER470K can be used for catalog matching and distributor lookup.

SMD Inductor 47uH 10% 140mA 5 Ohm 1812 Product overview: IMC1812ER470K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH, 140mA, 5 Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, 140mA, 5 Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1812ER470K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR WW 47UH 10% 1812 47¦H 140mA - - Powdered Iron Core ¦10% Unshielded 5 Ohm Max 50 @ 2.52MHz 10MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812ER470K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 47UH 10% 1812 47¦H 140mA - - Powdered Iron Core ¦10% Unshielded 5 Ohm Max 50 @ 2.52MHz 10MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812ER470K
INDUCTOR WW 47UH 10% 1812 47¦H 140mA - - Powdered Iron Core ¦10% Unshielded 5 Ohm Max 50 @ 2.52MHz 10MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812ER470K
INDUCTOR WW 47UH 10% 1812 47¦H 140mA - - Powdered Iron Core ¦10% Unshielded 5 Ohm Max 50 @ 2.52MHz 10MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 47UH 10% 1812 47¦H 140mA - - Powdered Iron Core ¦10% Unshielded 5 Ohm Max 50 @ 2.52MHz 10MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Inductor/Choke/Coil - 66924824 - Radwell International
Willingboro, NJ, United States
Inductor/Choke/Coil
66924824
Inductor/Choke/Coil 66924824
GENERAL PURPOSE INDUCTOR, 47UH, 10%, 1 ELEMENT, POWDERED IRON-CORE, SMD, 1812. FREE 2 YEAR RADWELL WARRANTY

GENERAL PURPOSE INDUCTOR, 47UH, 10%, 1 ELEMENT, POWDERED IRON-CORE, SMD, 1812. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Radwell International
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 541-IMC1812ER470KTR-ND 1045399-IMC1812ER470K 71-IMC1812ER470K IMC1812ER470K 66924824
Product Name Fixed Inductors Fixed Inductors - IMC1812ER470K SMD 47uH 140mA 5 Ohm Inductor and Choke INDUCTOR WW 47UH 10% 1812 47¦H 140mA - - Powdered Iron Core ¦10% Unshielded 5 Ohm Max 50 @ 2.52MHz 10MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Inductor/Choke/Coil
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound Iron Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1909756 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 25
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details