Vishay Intertechnology, Inc. Fixed Inductors IMC1812BN180J

Description
18µH Unshielded Wirewound Inductor 190mA 2.8Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
18µH Unshielded Wirewound Inductor 190mA 2.8Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812BN180J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812BN180J-ND
Fixed Inductors IMC1812BN180J-ND
18µH Unshielded Wirewound Inductor 190mA 2.8Ohm Max 1812 (4532 Metric)

18µH Unshielded Wirewound Inductor 190mA 2.8Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 18UH 5% 1812 18¦H 190mA - - Powdered Iron Core ¦5% Unshielded 2.8 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk - IMC1812BN180J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 18UH 5% 1812 18¦H 190mA - - Powdered Iron Core ¦5% Unshielded 2.8 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
IMC1812BN180J
INDUCTOR WW 18UH 5% 1812 18¦H 190mA - - Powdered Iron Core ¦5% Unshielded 2.8 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk IMC1812BN180J
INDUCTOR WW 18UH 5% 1812 18¦H 190mA - - Powdered Iron Core ¦5% Unshielded 2.8 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 18UH 5% 1812 18¦H 190mA - - Powdered Iron Core ¦5% Unshielded 2.8 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812BN180J-ND IMC1812BN180J
Product Name Fixed Inductors INDUCTOR WW 18UH 5% 1812 18¦H 190mA - - Powdered Iron Core ¦5% Unshielded 2.8 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176639-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Surface Mount Inductors - 2125976P - RS Components, Ltd.
Specs
Inductance Range 18 microH
Rated DC Current 1090 milliamps
Standards and Certifications RoHS
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-2N7 0402CS-2N7XJRW , 0402CS-2N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details