Vishay Intertechnology, Inc. INDUCTOR WW 330NH 5% 1210 330nH 453mA - - Powdered Iron Core ¦5% Unshielded 400 mOhm Max 30 @ 25.2MHz 300MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210SYR33J

Description
INDUCTOR WW 330NH 5% 1210 330nH 453mA - - Powdered Iron Core ¦5% Unshielded 400 mOhm Max 30 @ 25.2MHz 300MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 330NH 5% 1210 330nH 453mA - - Powdered Iron Core ¦5% Unshielded 400 mOhm Max 30 @ 25.2MHz 300MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 330NH 5% 1210 330nH 453mA - - Powdered Iron Core ¦5% Unshielded 400 mOhm Max 30 @ 25.2MHz 300MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210SYR33J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 330NH 5% 1210 330nH 453mA - - Powdered Iron Core ¦5% Unshielded 400 mOhm Max 30 @ 25.2MHz 300MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210SYR33J
INDUCTOR WW 330NH 5% 1210 330nH 453mA - - Powdered Iron Core ¦5% Unshielded 400 mOhm Max 30 @ 25.2MHz 300MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210SYR33J
INDUCTOR WW 330NH 5% 1210 330nH 453mA - - Powdered Iron Core ¦5% Unshielded 400 mOhm Max 30 @ 25.2MHz 300MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 330NH 5% 1210 330nH 453mA - - Powdered Iron Core ¦5% Unshielded 400 mOhm Max 30 @ 25.2MHz 300MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1210SYR33J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210SYR33J-ND
Fixed Inductors IMC1210SYR33J-ND
330nH Unshielded Wirewound Inductor 453mA 400mOhm Max 1210 (3225 Metric)

330nH Unshielded Wirewound Inductor 453mA 400mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1210SYR33J IMC1210SYR33J-ND
Product Name INDUCTOR WW 330NH 5% 1210 330nH 453mA - - Powdered Iron Core ¦5% Unshielded 400 mOhm Max 30 @ 25.2MHz 300MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.3300 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
DCR 0.4000 ohms 0.4000 ohms
Rated DC Current 453 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-14N 0201DS-14NXJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2395JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details