Vishay Intertechnology, Inc. Fixed Inductors IMC1812ER151K

Description
150µH Unshielded Wirewound Inductor 105mA 9Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
150µH Unshielded Wirewound Inductor 105mA 9Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812ER151K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812ER151K-ND
Fixed Inductors IMC1812ER151K-ND
150µH Unshielded Wirewound Inductor 105mA 9Ohm Max 1812 (4532 Metric)

150µH Unshielded Wirewound Inductor 105mA 9Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 150UH 10% 1812 150¦H 105mA - - Ferrite Core ¦10% Unshielded 9 Ohm Max 40 @ 790kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812ER151K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 150UH 10% 1812 150¦H 105mA - - Ferrite Core ¦10% Unshielded 9 Ohm Max 40 @ 790kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812ER151K
INDUCTOR WW 150UH 10% 1812 150¦H 105mA - - Ferrite Core ¦10% Unshielded 9 Ohm Max 40 @ 790kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812ER151K
INDUCTOR WW 150UH 10% 1812 150¦H 105mA - - Ferrite Core ¦10% Unshielded 9 Ohm Max 40 @ 790kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 150UH 10% 1812 150¦H 105mA - - Ferrite Core ¦10% Unshielded 9 Ohm Max 40 @ 790kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812ER151K-ND IMC1812ER151K
Product Name Fixed Inductors INDUCTOR WW 150UH 10% 1812 150¦H 105mA - - Ferrite Core ¦10% Unshielded 9 Ohm Max 40 @ 790kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2123JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1711136 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details
Common Mode Chokes - 486-DKFP-D21D-2N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details