Vishay Intertechnology, Inc. Fixed Inductors IMC1812BN39NM

Description
39nH Unshielded Wirewound Inductor 450mA 300mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
39nH Unshielded Wirewound Inductor 450mA 300mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812BN39NM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812BN39NM-ND
Fixed Inductors IMC1812BN39NM-ND
39nH Unshielded Wirewound Inductor 450mA 300mOhm Max 1812 (4532 Metric)

39nH Unshielded Wirewound Inductor 450mA 300mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 39NH 20% 1812 39nH 450mA - - Non-Magnetic Core ¦20% Unshielded 300 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk - IMC1812BN39NM - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 39NH 20% 1812 39nH 450mA - - Non-Magnetic Core ¦20% Unshielded 300 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
IMC1812BN39NM
INDUCTOR WW 39NH 20% 1812 39nH 450mA - - Non-Magnetic Core ¦20% Unshielded 300 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk IMC1812BN39NM
INDUCTOR WW 39NH 20% 1812 39nH 450mA - - Non-Magnetic Core ¦20% Unshielded 300 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 39NH 20% 1812 39nH 450mA - - Non-Magnetic Core ¦20% Unshielded 300 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812BN39NM-ND IMC1812BN39NM
Product Name Fixed Inductors INDUCTOR WW 39NH 20% 1812 39nH 450mA - - Non-Magnetic Core ¦20% Unshielded 300 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J823JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2125958 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10000 microH
Q Factor 25
View Details
Common Mode Chokes - 486-DKFP-B21B-1K6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details