Vishay Intertechnology, Inc. INDUCTOR WW 6.8UH 10% 1812 6.8¦H 285mA - - Powdered Iron Core ¦10% Unshielded 1.2 Ohm Max IMC1812ER6R8K

Description
INDUCTOR WW 6.8UH 10% 1812 6.8¦H 285mA - - Powdered Iron Core ¦10% Unshielded 1.2 Ohm Max 50 @ 7.96MHz 27MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 6.8UH 10% 1812 6.8¦H 285mA - - Powdered Iron Core ¦10% Unshielded 1.2 Ohm Max 50 @ 7.96MHz 27MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 6.8UH 10% 1812 6.8¦H 285mA - - Powdered Iron Core ¦10% Unshielded 1.2 Ohm Max - IMC1812ER6R8K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 6.8UH 10% 1812 6.8¦H 285mA - - Powdered Iron Core ¦10% Unshielded 1.2 Ohm Max
IMC1812ER6R8K
INDUCTOR WW 6.8UH 10% 1812 6.8¦H 285mA - - Powdered Iron Core ¦10% Unshielded 1.2 Ohm Max IMC1812ER6R8K
INDUCTOR WW 6.8UH 10% 1812 6.8¦H 285mA - - Powdered Iron Core ¦10% Unshielded 1.2 Ohm Max 50 @ 7.96MHz 27MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 6.8UH 10% 1812 6.8¦H 285mA - - Powdered Iron Core ¦10% Unshielded 1.2 Ohm Max 50 @ 7.96MHz 27MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - 541-IMC1812ER6R8KDKR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Unshielded Wirewound Inductor 285mA 1.2Ohm Max 1812 (4532 Metric)

6.8µH Unshielded Wirewound Inductor 285mA 1.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 541-IMC1812ER6R8KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-IMC1812ER6R8KTR-ND
Fixed Inductors 541-IMC1812ER6R8KTR-ND
6.8µH Unshielded Wirewound Inductor 285mA 1.2Ohm Max 1812 (4532 Metric)

6.8µH Unshielded Wirewound Inductor 285mA 1.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 541-IMC1812ER6R8KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-IMC1812ER6R8KCT-ND
Fixed Inductors 541-IMC1812ER6R8KCT-ND
6.8µH Unshielded Wirewound Inductor 285mA 1.2Ohm Max 1812 (4532 Metric)

6.8µH Unshielded Wirewound Inductor 285mA 1.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812ER6R8K 541-IMC1812ER6R8KDKR-ND
Product Name INDUCTOR WW 6.8UH 10% 1812 6.8¦H 285mA - - Powdered Iron Core ¦10% Unshielded 1.2 Ohm Max Fixed Inductors
Application General Purpose
Inductance Range 6.8 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 285 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J273JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567709P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0820 microH
DCR 1.6 ohms
View Details
Common Mode Chokes - 486-DKFP-E22E-1M27-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details