Manufacturer: Vishay
Win Source Part Number: 1045400-IMC1812ER471
Packaging: Reel - TR
Type: Wirewound
Current Rating: 62mA
Inductance: 470μH
Height - Seated (Max): 0.134" (3.40mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 40 @ 790kHz
Frequency - Self Resonant: 3MHz
Frequency - Test: 790kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 26 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 1812
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
INDUCTOR WW 470UH 5% 1812 470¦H 62mA - - Ferrite Core ¦5% Unshielded 26 Ohm Max 40 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
470µH Unshielded Wirewound Inductor 62mA 26Ohm Max 1812 (4532 Metric)
Inductor RF Chip Molded Wirewound 470uH 5% 790KHz 40Q-Factor Ferrite 0.062A 26Ohm DCR 1812 T/R Product overview: IMC1812ER471J from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uH, 790KHz, 0.062A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470uH, 790KHz, 0.062A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1812ER471J can be used for catalog matching and distributor lookup.
| Win Source Electronics | ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1045400-IMC1812ER471J | IMC1812ER471J | IMC1812ER471J-ND | 71-IMC1812ER471J |
| Product Name | Fixed Inductors - IMC1812ER471J | INDUCTOR WW 470UH 5% 1812 470¦H 62mA - - Ferrite Core ¦5% Unshielded 26 Ohm Max 40 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) | Fixed Inductors | 470uH 790KHz 0.062A Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | ||
| Technology | Standard; Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | |
| Application | RF Choke | General Purpose |