1.8µH Unshielded Wirewound Inductor 390mA 650mOhm Max 1812 (4532 Metric)
Manufacturer: Vishay
Win Source Part Number: 1045398-IMC1812ER1R8
Packaging: Reel - TR
Type: Wirewound
Current Rating: 390mA
Inductance: 1.8μH
Height - Seated (Max): 0.134" (3.40mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Powdered Iron
Q @ Freq: 50 @ 7.96MHz
Frequency - Self Resonant: 60MHz
Frequency - Test: 7.96MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 650 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 1812
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
FIXED IND 1.8UH 390MA 650MOHM SM Product overview: IMC1812ER1R8K from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8UH, 390MA, 650MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8UH, 390MA, 650MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1812ER1R8K can be used for catalog matching and distributor lookup.
INDUCTOR WW 1.8UH 10% 1812 1.8¦H 390mA - - Powdered Iron Core ¦10% Unshielded 650 mOhm Max 50 @ 7.96MHz 60MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | IMC1812ER1R8K-ND | 1045398-IMC1812ER1R8K | 71-IMC1812ER1R8K | IMC1812ER1R8K |
| Product Name | Fixed Inductors | Fixed Inductors - IMC1812ER1R8K | 1.8UH 390MA 650MOHM Inductor and Choke | INDUCTOR WW 1.8UH 10% 1812 1.8¦H 390mA - - Powdered Iron Core ¦10% Unshielded 650 mOhm Max |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | |
| Core Material | Powdered Iron; Drum Core, Wirewound | Iron | ||
| Configuration | Fixed | |||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |