Vishay Intertechnology, Inc. Fixed Inductors IMC1812ES1R5K

Description
1.5µH Unshielded Wirewound Inductor 410mA 600mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1.5µH Unshielded Wirewound Inductor 410mA 600mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812ES1R5K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812ES1R5K-ND
Fixed Inductors IMC1812ES1R5K-ND
1.5µH Unshielded Wirewound Inductor 410mA 600mOhm Max 1812 (4532 Metric)

1.5µH Unshielded Wirewound Inductor 410mA 600mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 1.5UH 10% 1812 1.5¦H 410mA - - Powdered Iron Core ¦10% Unshielded 600 mOhm Max - IMC1812ES1R5K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1.5UH 10% 1812 1.5¦H 410mA - - Powdered Iron Core ¦10% Unshielded 600 mOhm Max
IMC1812ES1R5K
INDUCTOR WW 1.5UH 10% 1812 1.5¦H 410mA - - Powdered Iron Core ¦10% Unshielded 600 mOhm Max IMC1812ES1R5K
INDUCTOR WW 1.5UH 10% 1812 1.5¦H 410mA - - Powdered Iron Core ¦10% Unshielded 600 mOhm Max 50 @ 7.96MHz 70MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 1.5UH 10% 1812 1.5¦H 410mA - - Powdered Iron Core ¦10% Unshielded 600 mOhm Max 50 @ 7.96MHz 70MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812ES1R5K-ND IMC1812ES1R5K
Product Name Fixed Inductors INDUCTOR WW 1.5UH 10% 1812 1.5¦H 410mA - - Powdered Iron Core ¦10% Unshielded 600 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0068uH 250MHz 0.68A Inductor and Choke - 71-0402CS-6N8XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0068 microH
Inductance Tolerance 5 (+/- %)
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J125JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details