Vishay Intertechnology, Inc. Fixed Inductors IMC1812EB4R7J

Description
4.7µH Unshielded Wirewound Inductor 315mA 1Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 315mA 1Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812EB4R7J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812EB4R7J-ND
Fixed Inductors IMC1812EB4R7J-ND
4.7µH Unshielded Wirewound Inductor 315mA 1Ohm Max 1812 (4532 Metric)

4.7µH Unshielded Wirewound Inductor 315mA 1Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 4.7UH 5% 1812 4.7¦H 315mA - - Powdered Iron Core ¦5% Unshielded 1 Ohm Max 50 @ 7.96MHz 35MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk - IMC1812EB4R7J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 4.7UH 5% 1812 4.7¦H 315mA - - Powdered Iron Core ¦5% Unshielded 1 Ohm Max 50 @ 7.96MHz 35MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
IMC1812EB4R7J
INDUCTOR WW 4.7UH 5% 1812 4.7¦H 315mA - - Powdered Iron Core ¦5% Unshielded 1 Ohm Max 50 @ 7.96MHz 35MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk IMC1812EB4R7J
INDUCTOR WW 4.7UH 5% 1812 4.7¦H 315mA - - Powdered Iron Core ¦5% Unshielded 1 Ohm Max 50 @ 7.96MHz 35MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 4.7UH 5% 1812 4.7¦H 315mA - - Powdered Iron Core ¦5% Unshielded 1 Ohm Max 50 @ 7.96MHz 35MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812EB4R7J-ND IMC1812EB4R7J
Product Name Fixed Inductors INDUCTOR WW 4.7UH 5% 1812 4.7¦H 315mA - - Powdered Iron Core ¦5% Unshielded 1 Ohm Max 50 @ 7.96MHz 35MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-143-900-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 1-2176075-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0012 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details