Vishay Intertechnology, Inc. INDUCTOR WW 2.7UH 10% 1812 2.7¦H 370mA - - Powdered Iron Core ¦10% Unshielded 750 mOhm Max IMC1812ER2R7K

Description
INDUCTOR WW 2.7UH 10% 1812 2.7¦H 370mA - - Powdered Iron Core ¦10% Unshielded 750 mOhm Max 50 @ 7.96MHz 50MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 2.7UH 10% 1812 2.7¦H 370mA - - Powdered Iron Core ¦10% Unshielded 750 mOhm Max 50 @ 7.96MHz 50MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 2.7UH 10% 1812 2.7¦H 370mA - - Powdered Iron Core ¦10% Unshielded 750 mOhm Max - IMC1812ER2R7K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 2.7UH 10% 1812 2.7¦H 370mA - - Powdered Iron Core ¦10% Unshielded 750 mOhm Max
IMC1812ER2R7K
INDUCTOR WW 2.7UH 10% 1812 2.7¦H 370mA - - Powdered Iron Core ¦10% Unshielded 750 mOhm Max IMC1812ER2R7K
INDUCTOR WW 2.7UH 10% 1812 2.7¦H 370mA - - Powdered Iron Core ¦10% Unshielded 750 mOhm Max 50 @ 7.96MHz 50MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 2.7UH 10% 1812 2.7¦H 370mA - - Powdered Iron Core ¦10% Unshielded 750 mOhm Max 50 @ 7.96MHz 50MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - 541-1677-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1677-2-ND
Fixed Inductors 541-1677-2-ND
2.7µH Unshielded Wirewound Inductor 370mA 750mOhm Max 1812 (4532 Metric)

2.7µH Unshielded Wirewound Inductor 370mA 750mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812ER2R7K 541-1677-2-ND
Product Name INDUCTOR WW 2.7UH 10% 1812 2.7¦H 370mA - - Powdered Iron Core ¦10% Unshielded 750 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 2.7 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.7500 ohms 0.7500 ohms
Rated DC Current 370 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3178-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers
Surface Mount Inductors - 1678546 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
CMT8100 Series Common Mode Inductors - CMT-8101 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 4000 to ? microH
View Details
2 suppliers