Vishay Intertechnology, Inc. INDUCTOR WW 5.6UH 10% 1812 5.6¦H 300mA - - Powdered Iron Core ¦10% Unshielded 1.1 Ohm Max IMC1812ES5R6K

Description
INDUCTOR WW 5.6UH 10% 1812 5.6¦H 300mA - - Powdered Iron Core ¦10% Unshielded 1.1 Ohm Max 50 @ 7.96MHz 33MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 5.6UH 10% 1812 5.6¦H 300mA - - Powdered Iron Core ¦10% Unshielded 1.1 Ohm Max 50 @ 7.96MHz 33MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 5.6UH 10% 1812 5.6¦H 300mA - - Powdered Iron Core ¦10% Unshielded 1.1 Ohm Max - IMC1812ES5R6K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 5.6UH 10% 1812 5.6¦H 300mA - - Powdered Iron Core ¦10% Unshielded 1.1 Ohm Max
IMC1812ES5R6K
INDUCTOR WW 5.6UH 10% 1812 5.6¦H 300mA - - Powdered Iron Core ¦10% Unshielded 1.1 Ohm Max IMC1812ES5R6K
INDUCTOR WW 5.6UH 10% 1812 5.6¦H 300mA - - Powdered Iron Core ¦10% Unshielded 1.1 Ohm Max 50 @ 7.96MHz 33MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 5.6UH 10% 1812 5.6¦H 300mA - - Powdered Iron Core ¦10% Unshielded 1.1 Ohm Max 50 @ 7.96MHz 33MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1812ES5R6K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812ES5R6K-ND
Fixed Inductors IMC1812ES5R6K-ND
5.6µH Unshielded Wirewound Inductor 300mA 1.1Ohm Max 1812 (4532 Metric)

5.6µH Unshielded Wirewound Inductor 300mA 1.1Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812ES5R6K IMC1812ES5R6K-ND
Product Name INDUCTOR WW 5.6UH 10% 1812 5.6¦H 300mA - - Powdered Iron Core ¦10% Unshielded 1.1 Ohm Max Fixed Inductors
Application General Purpose
Inductance Range 5.6 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2823JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1910289 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
Filters - Common Mode Chokes - 1056013-DS1-20-0001 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.7000 ohms
View Details
2 suppliers