Vishay Intertechnology, Inc. INDUCTOR WW 18UH 10% 1812 18¦H 190mA - - Powdered Iron Core ¦10% Unshielded 2.8 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk IMC1812EB180K

Description
INDUCTOR WW 18UH 10% 1812 18¦H 190mA - - Powdered Iron Core ¦10% Unshielded 2.8 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 18UH 10% 1812 18¦H 190mA - - Powdered Iron Core ¦10% Unshielded 2.8 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 18UH 10% 1812 18¦H 190mA - - Powdered Iron Core ¦10% Unshielded 2.8 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk - IMC1812EB180K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 18UH 10% 1812 18¦H 190mA - - Powdered Iron Core ¦10% Unshielded 2.8 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
IMC1812EB180K
INDUCTOR WW 18UH 10% 1812 18¦H 190mA - - Powdered Iron Core ¦10% Unshielded 2.8 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk IMC1812EB180K
INDUCTOR WW 18UH 10% 1812 18¦H 190mA - - Powdered Iron Core ¦10% Unshielded 2.8 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 18UH 10% 1812 18¦H 190mA - - Powdered Iron Core ¦10% Unshielded 2.8 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IMC1812EB180K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812EB180K-ND
Fixed Inductors IMC1812EB180K-ND
18µH Unshielded Wirewound Inductor 190mA 2.8Ohm Max 1812 (4532 Metric)

18µH Unshielded Wirewound Inductor 190mA 2.8Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812EB180K IMC1812EB180K-ND
Product Name INDUCTOR WW 18UH 10% 1812 18¦H 190mA - - Powdered Iron Core ¦10% Unshielded 2.8 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 18 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 190 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 960mA Inductor and Choke - 71-0402CS-2N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0022 microH
Inductance Tolerance 5 (+/- %)
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2392SUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details