Vishay Intertechnology, Inc. Fixed Inductors IMC1812ES271J

Description
270µH Unshielded Wirewound Inductor 92mA 12Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
270µH Unshielded Wirewound Inductor 92mA 12Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812ES271J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812ES271J-ND
Fixed Inductors IMC1812ES271J-ND
270µH Unshielded Wirewound Inductor 92mA 12Ohm Max 1812 (4532 Metric)

270µH Unshielded Wirewound Inductor 92mA 12Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 270UH 5% 1812 270¦H 92mA - - Ferrite Core ¦5% Unshielded 12 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812ES271J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 270UH 5% 1812 270¦H 92mA - - Ferrite Core ¦5% Unshielded 12 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812ES271J
INDUCTOR WW 270UH 5% 1812 270¦H 92mA - - Ferrite Core ¦5% Unshielded 12 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812ES271J
INDUCTOR WW 270UH 5% 1812 270¦H 92mA - - Ferrite Core ¦5% Unshielded 12 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 270UH 5% 1812 270¦H 92mA - - Ferrite Core ¦5% Unshielded 12 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812ES271J-ND IMC1812ES271J
Product Name Fixed Inductors INDUCTOR WW 270UH 5% 1812 270¦H 92mA - - Ferrite Core ¦5% Unshielded 12 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2835-041 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 8000 to 150 microH
View Details
2 suppliers
Common Mode Chokes - 1048408 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 4700 microH
Rated DC Current 200 milliamps
View Details