Vishay Intertechnology, Inc. Fixed Inductors IMC1812ER1R5J

Description
1.5µH Unshielded Wirewound Inductor 410mA 600mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1.5µH Unshielded Wirewound Inductor 410mA 600mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812ER1R5J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812ER1R5J-ND
Fixed Inductors IMC1812ER1R5J-ND
1.5µH Unshielded Wirewound Inductor 410mA 600mOhm Max 1812 (4532 Metric)

1.5µH Unshielded Wirewound Inductor 410mA 600mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 1.5UH 5% 1812 1.5¦H 410mA - - Powdered Iron Core ¦5% Unshielded 600 mOhm Max - IMC1812ER1R5J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1.5UH 5% 1812 1.5¦H 410mA - - Powdered Iron Core ¦5% Unshielded 600 mOhm Max
IMC1812ER1R5J
INDUCTOR WW 1.5UH 5% 1812 1.5¦H 410mA - - Powdered Iron Core ¦5% Unshielded 600 mOhm Max IMC1812ER1R5J
INDUCTOR WW 1.5UH 5% 1812 1.5¦H 410mA - - Powdered Iron Core ¦5% Unshielded 600 mOhm Max 50 @ 7.96MHz 70MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 1.5UH 5% 1812 1.5¦H 410mA - - Powdered Iron Core ¦5% Unshielded 600 mOhm Max 50 @ 7.96MHz 70MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812ER1R5J-ND IMC1812ER1R5J
Product Name Fixed Inductors INDUCTOR WW 1.5UH 5% 1812 1.5¦H 410mA - - Powdered Iron Core ¦5% Unshielded 600 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N7 0201DS-3N7XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2475JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details