Vishay Intertechnology, Inc. Fixed Inductors IMC1812ER681J

Description
680µH Unshielded Wirewound Inductor 50mA 30Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
680µH Unshielded Wirewound Inductor 50mA 30Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812ER681J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812ER681J-ND
Fixed Inductors IMC1812ER681J-ND
680µH Unshielded Wirewound Inductor 50mA 30Ohm Max 1812 (4532 Metric)

680µH Unshielded Wirewound Inductor 50mA 30Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 680UH 5% 1812 680¦H 50mA - - Ferrite Core ¦5% Unshielded 30 Ohm Max 30 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812ER681J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 680UH 5% 1812 680¦H 50mA - - Ferrite Core ¦5% Unshielded 30 Ohm Max 30 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812ER681J
INDUCTOR WW 680UH 5% 1812 680¦H 50mA - - Ferrite Core ¦5% Unshielded 30 Ohm Max 30 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812ER681J
INDUCTOR WW 680UH 5% 1812 680¦H 50mA - - Ferrite Core ¦5% Unshielded 30 Ohm Max 30 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 680UH 5% 1812 680¦H 50mA - - Ferrite Core ¦5% Unshielded 30 Ohm Max 30 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812ER681J-ND IMC1812ER681J
Product Name Fixed Inductors INDUCTOR WW 680UH 5% 1812 680¦H 50mA - - Ferrite Core ¦5% Unshielded 30 Ohm Max 30 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-1N5 0201CT-1N5XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2153JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details