Vishay Intertechnology, Inc. Fixed Inductors IMC1812BN2R7K

Description
2.7µH Unshielded Wirewound Inductor 370mA 750mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
2.7µH Unshielded Wirewound Inductor 370mA 750mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812BN2R7K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812BN2R7K-ND
Fixed Inductors IMC1812BN2R7K-ND
2.7µH Unshielded Wirewound Inductor 370mA 750mOhm Max 1812 (4532 Metric)

2.7µH Unshielded Wirewound Inductor 370mA 750mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 2.7UH 10% 1812 2.7¦H 370mA - - Powdered Iron Core ¦10% Unshielded 750 mOhm Max 50 @ 7.96MHz 50MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk - IMC1812BN2R7K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 2.7UH 10% 1812 2.7¦H 370mA - - Powdered Iron Core ¦10% Unshielded 750 mOhm Max 50 @ 7.96MHz 50MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
IMC1812BN2R7K
INDUCTOR WW 2.7UH 10% 1812 2.7¦H 370mA - - Powdered Iron Core ¦10% Unshielded 750 mOhm Max 50 @ 7.96MHz 50MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk IMC1812BN2R7K
INDUCTOR WW 2.7UH 10% 1812 2.7¦H 370mA - - Powdered Iron Core ¦10% Unshielded 750 mOhm Max 50 @ 7.96MHz 50MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 2.7UH 10% 1812 2.7¦H 370mA - - Powdered Iron Core ¦10% Unshielded 750 mOhm Max 50 @ 7.96MHz 50MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812BN2R7K-ND IMC1812BN2R7K
Product Name Fixed Inductors INDUCTOR WW 2.7UH 10% 1812 2.7¦H 370mA - - Powdered Iron Core ¦10% Unshielded 750 mOhm Max 50 @ 7.96MHz 50MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-361 0402AF-361XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - 1674-CL0805-J103JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details