Vishay Intertechnology, Inc. Fixed Inductors IMC1812ESR12K

Description
120nH Unshielded Wirewound Inductor 450mA 300mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
120nH Unshielded Wirewound Inductor 450mA 300mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812ESR12K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812ESR12K-ND
Fixed Inductors IMC1812ESR12K-ND
120nH Unshielded Wirewound Inductor 450mA 300mOhm Max 1812 (4532 Metric)

120nH Unshielded Wirewound Inductor 450mA 300mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 120NH 10% 1812 120nH 450mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 30 @ 25.2MHz 600MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812ESR12K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 120NH 10% 1812 120nH 450mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 30 @ 25.2MHz 600MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812ESR12K
INDUCTOR WW 120NH 10% 1812 120nH 450mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 30 @ 25.2MHz 600MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812ESR12K
INDUCTOR WW 120NH 10% 1812 120nH 450mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 30 @ 25.2MHz 600MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 120NH 10% 1812 120nH 450mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 30 @ 25.2MHz 600MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812ESR12K-ND IMC1812ESR12K
Product Name Fixed Inductors INDUCTOR WW 120NH 10% 1812 120nH 450mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 30 @ 25.2MHz 600MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-303R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J393JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details