Vishay Intertechnology, Inc. Fixed Inductors IMC1812ES820K

Description
82µH Unshielded Wirewound Inductor 120mA 7Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
82µH Unshielded Wirewound Inductor 120mA 7Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812ES820K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812ES820K-ND
Fixed Inductors IMC1812ES820K-ND
82µH Unshielded Wirewound Inductor 120mA 7Ohm Max 1812 (4532 Metric)

82µH Unshielded Wirewound Inductor 120mA 7Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 82UH 10% 1812 82¦H 120mA - - Powdered Iron Core ¦10% Unshielded 7 Ohm Max 50 @ 2.52MHz 8MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812ES820K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 82UH 10% 1812 82¦H 120mA - - Powdered Iron Core ¦10% Unshielded 7 Ohm Max 50 @ 2.52MHz 8MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812ES820K
INDUCTOR WW 82UH 10% 1812 82¦H 120mA - - Powdered Iron Core ¦10% Unshielded 7 Ohm Max 50 @ 2.52MHz 8MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812ES820K
INDUCTOR WW 82UH 10% 1812 82¦H 120mA - - Powdered Iron Core ¦10% Unshielded 7 Ohm Max 50 @ 2.52MHz 8MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 82UH 10% 1812 82¦H 120mA - - Powdered Iron Core ¦10% Unshielded 7 Ohm Max 50 @ 2.52MHz 8MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812ES820K-ND IMC1812ES820K
Product Name Fixed Inductors INDUCTOR WW 82UH 10% 1812 82¦H 120mA - - Powdered Iron Core ¦10% Unshielded 7 Ohm Max 50 @ 2.52MHz 8MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 3-2176637-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 390 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details