56µH Unshielded Wirewound Inductor 135mA 5.5Ohm Max 1812 (4532 Metric)
Inductor RF Chip Molded Wirewound 56uH 5% 2.52MHz 50Q-Factor Powdered Iron 0.135A 5.5Ohm DCR 1812 T/R Product overview: IMC1812ER560J from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56uH, 2.52MHz, 0.135A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 56uH, 2.52MHz, 0.135A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1812ER560J can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IMC1812ER560J-ND | 71-IMC1812ER560J |
| Product Name | Fixed Inductors | 56uH 2.52MHz 0.135A Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Powdered Iron; Drum Core, Wirewound | Ferrite |
| Configuration | Fixed | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |